NIC Components Corp. Res, 191R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC-AS04F1910TRF

Description
RES, 191R, 1%, 0.063W, 0402, THICK FILM; Resistance:191ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 191R, 1%, 0.063W, 0402, THICK FILM; Resistance:191ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 191R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2778 - Newark, An Avnet Company
Chicago, IL, United States
Res, 191R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2778
Res, 191R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2778
RES, 191R, 1%, 0.063W, 0402, THICK FILM; Resistance:191ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 191R, 1%, 0.063W, 0402, THICK FILM; Resistance:191ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 191R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2779 - Newark, An Avnet Company
Chicago, IL, United States
Res, 191R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2779
Res, 191R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2779
RES, 191R, 1%, 0.063W, 0402, THICK FILM; Resistance:191ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 191R, 1%, 0.063W, 0402, THICK FILM; Resistance:191ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH2778
Product Name Res, 191R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 191 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.81 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R273JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers