NIC Components Corp. Res, 182R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC-AS04F1820TRF

Description
RES, 182R, 1%, 0.063W, 0402, THICK FILM; Resistance:182ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 182R, 1%, 0.063W, 0402, THICK FILM; Resistance:182ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 182R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2773 - Newark, An Avnet Company
Chicago, IL, United States
Res, 182R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2773
Res, 182R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2773
RES, 182R, 1%, 0.063W, 0402, THICK FILM; Resistance:182ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 182R, 1%, 0.063W, 0402, THICK FILM; Resistance:182ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 182R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2772 - Newark, An Avnet Company
Chicago, IL, United States
Res, 182R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2772
Res, 182R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2772
RES, 182R, 1%, 0.063W, 0402, THICK FILM; Resistance:182ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 182R, 1%, 0.063W, 0402, THICK FILM; Resistance:182ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH2773
Product Name Res, 182R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 182 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details