NIC Components Corp. Res, 178R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC-AS04F1780TRF

Description
RES, 178R, 1%, 0.063W, 0402, THICK FILM; Resistance:178ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 178R, 1%, 0.063W, 0402, THICK FILM; Resistance:178ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 178R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2767 - Newark, An Avnet Company
Chicago, IL, United States
Res, 178R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2767
Res, 178R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2767
RES, 178R, 1%, 0.063W, 0402, THICK FILM; Resistance:178ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 178R, 1%, 0.063W, 0402, THICK FILM; Resistance:178ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 178R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2766 - Newark, An Avnet Company
Chicago, IL, United States
Res, 178R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2766
Res, 178R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2766
RES, 178R, 1%, 0.063W, 0402, THICK FILM; Resistance:178ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 178R, 1%, 0.063W, 0402, THICK FILM; Resistance:178ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH2767
Product Name Res, 178R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 178 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445544 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details