NIC Components Corp. Res, 174K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC-AS04F1743TRF

Description
RES, 174K, 1%, 0.063W, 0402, THICK FILM; Resistance:174kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 174K, 1%, 0.063W, 0402, THICK FILM; Resistance:174kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 174K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2765 - Newark, An Avnet Company
Chicago, IL, United States
Res, 174K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2765
Res, 174K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2765
RES, 174K, 1%, 0.063W, 0402, THICK FILM; Resistance:174kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 174K, 1%, 0.063W, 0402, THICK FILM; Resistance:174kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 174K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2764 - Newark, An Avnet Company
Chicago, IL, United States
Res, 174K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2764
Res, 174K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2764
RES, 174K, 1%, 0.063W, 0402, THICK FILM; Resistance:174kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 174K, 1%, 0.063W, 0402, THICK FILM; Resistance:174kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH2765
Product Name Res, 174K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 174000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614947-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
Through Hole Resistors - 1249305 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details