NIC Components Corp. Res, 162K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC-AS04F1623TRF

Description
RES, 162K, 1%, 0.063W, 0402, THICK FILM; Resistance:162kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 162K, 1%, 0.063W, 0402, THICK FILM; Resistance:162kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 162K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2759 - Newark, An Avnet Company
Chicago, IL, United States
Res, 162K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2759
Res, 162K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2759
RES, 162K, 1%, 0.063W, 0402, THICK FILM; Resistance:162kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 162K, 1%, 0.063W, 0402, THICK FILM; Resistance:162kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 162K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2758 - Newark, An Avnet Company
Chicago, IL, United States
Res, 162K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2758
Res, 162K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2758
RES, 162K, 1%, 0.063W, 0402, THICK FILM; Resistance:162kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 162K, 1%, 0.063W, 0402, THICK FILM; Resistance:162kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH2759
Product Name Res, 162K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 162000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.1 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details