NIC Components Corp. Res, 130R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC-AS04F1300TRF

Description
RES, 130R, 1%, 0.063W, 0402, THICK FILM; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 130R, 1%, 0.063W, 0402, THICK FILM; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 130R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2744 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2744
Res, 130R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2744
RES, 130R, 1%, 0.063W, 0402, THICK FILM; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 130R, 1%, 0.063W, 0402, THICK FILM; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 130R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2745 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2745
Res, 130R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2745
RES, 130R, 1%, 0.063W, 0402, THICK FILM; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 130R, 1%, 0.063W, 0402, THICK FILM; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH2744
Product Name Res, 130R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4757019 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details