NIC Components Corp. Res, 12R1, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC-AS04F12R1TRF

Description
RES, 12R1, 1%, 0.063W, 0402, THICK FILM; Resistance:12.1ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Description
RES, 12R1, 1%, 0.063W, 0402, THICK FILM; Resistance:12.1ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 12R1, 1%, 0.063W, 0402, Thick Film resistor is a sulfur-resistant thick film chip resistor designed for high reliability applications in harsh environments. It features a resistance value of 12.1 ohms with a tolerance of ±1%. The power rating is 0.063W at 70°C, with a maximum working voltage of 50V and an overload voltage of 100V. This component is compliant with RoHS standards and is available in tape and reel packaging for automatic mounting. The resistor operates within a temperature range of -55°C to +125°C and is suitable for applications requiring robust performance under challenging conditions.

Datasheet Summary
Powered by GS/AI

The Res, 12R1, 1%, 0.063W, 0402, Thick Film resistor is a sulfur-resistant thick film chip resistor designed for high reliability applications in harsh environments. It features a resistance value of 12.1 ohms with a tolerance of ±1%. The power rating is 0.063W at 70°C, with a maximum working voltage of 50V and an overload voltage of 100V. This component is compliant with RoHS standards and is available in tape and reel packaging for automatic mounting. The resistor operates within a temperature range of -55°C to +125°C and is suitable for applications requiring robust performance under challenging conditions.

Suppliers

Company
Product
Description
Supplier Links
Res, 12R1, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2736 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R1, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2736
Res, 12R1, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2736
RES, 12R1, 1%, 0.063W, 0402, THICK FILM; Resistance:12.1ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 12R1, 1%, 0.063W, 0402, THICK FILM; Resistance:12.1ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12R1, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2737 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R1, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2737
Res, 12R1, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2737
RES, 12R1, 1%, 0.063W, 0402, THICK FILM; Resistance:12.1ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 12R1, 1%, 0.063W, 0402, THICK FILM; Resistance:12.1ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH2736
Product Name Res, 12R1, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 12.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
Through Hole Resistors - 1468304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R910JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers