NIC Components Corp. Res, 124R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC-AS04F1240TRF

Description
RES, 124R, 1%, 0.063W, 0402, THICK FILM; Resistance:124ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 124R, 1%, 0.063W, 0402, THICK FILM; Resistance:124ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 124R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2740 - Newark, An Avnet Company
Chicago, IL, United States
Res, 124R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2740
Res, 124R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2740
RES, 124R, 1%, 0.063W, 0402, THICK FILM; Resistance:124ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 124R, 1%, 0.063W, 0402, THICK FILM; Resistance:124ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 124R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2741 - Newark, An Avnet Company
Chicago, IL, United States
Res, 124R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2741
Res, 124R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2741
RES, 124R, 1%, 0.063W, 0402, THICK FILM; Resistance:124ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 124R, 1%, 0.063W, 0402, THICK FILM; Resistance:124ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH2740
Product Name Res, 124R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 124 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1622825-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details