NIC Components Corp. Res, 121K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC-AS04F1213TRF

Description
RES, 121K, 1%, 0.063W, 0402, THICK FILM; Resistance:121kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 121K, 1%, 0.063W, 0402, THICK FILM; Resistance:121kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 121K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2738 - Newark, An Avnet Company
Chicago, IL, United States
Res, 121K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2738
Res, 121K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2738
RES, 121K, 1%, 0.063W, 0402, THICK FILM; Resistance:121kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 121K, 1%, 0.063W, 0402, THICK FILM; Resistance:121kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 121K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2739 - Newark, An Avnet Company
Chicago, IL, United States
Res, 121K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2739
Res, 121K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2739
RES, 121K, 1%, 0.063W, 0402, THICK FILM; Resistance:121kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 121K, 1%, 0.063W, 0402, THICK FILM; Resistance:121kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH2738
Product Name Res, 121K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 121000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers