NIC Components Corp. Res, 11R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC-AS04F11R0TRF

Description
RES, 11R, 1%, 0.063W, 0402, THICK FILM; Resistance:11ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 11R, 1%, 0.063W, 0402, THICK FILM; Resistance:11ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 11R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2733 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2733
Res, 11R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2733
RES, 11R, 1%, 0.063W, 0402, THICK FILM; Resistance:11ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, 11R, 1%, 0.063W, 0402, THICK FILM; Resistance:11ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 11R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2732 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2732
Res, 11R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2732
RES, 11R, 1%, 0.063W, 0402, THICK FILM; Resistance:11ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, 11R, 1%, 0.063W, 0402, THICK FILM; Resistance:11ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH2733
Product Name Res, 11R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 11 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers