NIC Components Corp. Res, 10R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC-AS04F10R0TRF

Description
RES, 10R, 1%, 0.063W, 0402, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 10R, 1%, 0.063W, 0402, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 10R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2726 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2726
Res, 10R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2726
RES, 10R, 1%, 0.063W, 0402, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, 10R, 1%, 0.063W, 0402, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2727 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2727
Res, 10R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2727
RES, 10R, 1%, 0.063W, 0402, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, 10R, 1%, 0.063W, 0402, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH2726
Product Name Res, 10R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 10 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details