NIC Components Corp. Res, 1K02, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC-AS04F1021TRF

Description
RES, 1K02, 1%, 0.063W, 0402, THICK FILM; Resistance:1.02kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes
Datasheet
Description
RES, 1K02, 1%, 0.063W, 0402, THICK FILM; Resistance:1.02kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K02, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2731 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K02, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2731
Res, 1K02, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2731
RES, 1K02, 1%, 0.063W, 0402, THICK FILM; Resistance:1.02kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 1K02, 1%, 0.063W, 0402, THICK FILM; Resistance:1.02kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K02, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 52AH2730 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K02, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
52AH2730
Res, 1K02, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 52AH2730
RES, 1K02, 1%, 0.063W, 0402, THICK FILM; Resistance:1.02kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 1K02, 1%, 0.063W, 0402, THICK FILM; Resistance:1.02kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH2731
Product Name Res, 1K02, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1020 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1311307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details