NIC Components Corp. Res, 39R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC-AS02J390TRF

Description
RES, 39R, 5%, 0.05W, 0201, THICK FILM; Resistance:39ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 39R, 5%, 0.05W, 0201, THICK FILM; Resistance:39ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 39R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components - 52AH2724 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
52AH2724
Res, 39R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components 52AH2724
RES, 39R, 5%, 0.05W, 0201, THICK FILM; Resistance:39ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RES, 39R, 5%, 0.05W, 0201, THICK FILM; Resistance:39ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 39R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components - 52AH2725 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
52AH2725
Res, 39R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components 52AH2725
RES, 39R, 5%, 0.05W, 0201, THICK FILM; Resistance:39ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RES, 39R, 5%, 0.05W, 0201, THICK FILM; Resistance:39ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH2724
Product Name Res, 39R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 39 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445501 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details