NIC Components Corp. Res, 2K05, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC-AS02F2051TRF

Description
RES, 2K05, 1%, 0.05W, 0201, THICK FILM; Resistance:2.05kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes
Datasheet
Description
RES, 2K05, 1%, 0.05W, 0201, THICK FILM; Resistance:2.05kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K05, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 52AH2720 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K05, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
52AH2720
Res, 2K05, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 52AH2720
RES, 2K05, 1%, 0.05W, 0201, THICK FILM; Resistance:2.05kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

RES, 2K05, 1%, 0.05W, 0201, THICK FILM; Resistance:2.05kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K05, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 52AH2721 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K05, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
52AH2721
Res, 2K05, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 52AH2721
RES, 2K05, 1%, 0.05W, 0201, THICK FILM; Resistance:2.05kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

RES, 2K05, 1%, 0.05W, 0201, THICK FILM; Resistance:2.05kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH2720
Product Name Res, 2K05, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 2050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580281 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details