NIC Components Corp. Inductor, 6.8Uh, Semishielded, 3.6A; Inductance Nic Components NPIS84LS6R8MTRF

Description
INDUCTOR, 6.8UH, SEMISHIELDED, 3.6A; Inductance:6.8µH; RMS Current (Irms):3.6A; Inductor Construction:Semishi elded; Saturation Current (Isat):4.55A; Product Range:NPIS_LS Series; DC Resistance Max:0.024ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 6.8UH, SEMISHIELDED, 3.6A; Inductance:6.8µH; RMS Current (Irms):3.6A; Inductor Construction:Semishi elded; Saturation Current (Isat):4.55A; Product Range:NPIS_LS Series; DC Resistance Max:0.024ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 6.8Uh, Semishielded, 3.6A; Inductance Nic Components - 41AH9125 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, Semishielded, 3.6A; Inductance Nic Components
41AH9125
Inductor, 6.8Uh, Semishielded, 3.6A; Inductance Nic Components 41AH9125
INDUCTOR, 6.8UH, SEMISHIELDED, 3.6A; Inductance:6.8µH; RMS Current (Irms):3.6A; Inductor Construction:Semishi elded; Saturation Current (Isat):4.55A; Product Range:NPIS_LS Series; DC Resistance Max:0.024ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

INDUCTOR, 6.8UH, SEMISHIELDED, 3.6A; Inductance:6.8µH; RMS Current (Irms):3.6A; Inductor Construction:Semishielded; Saturation Current (Isat):4.55A; Product Range:NPIS_LS Series; DC Resistance Max:0.024ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 6.8Uh, Semishielded, 3.6A; Inductance Nic Components - 41AH9124 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, Semishielded, 3.6A; Inductance Nic Components
41AH9124
Inductor, 6.8Uh, Semishielded, 3.6A; Inductance Nic Components 41AH9124
INDUCTOR, 6.8UH, SEMISHIELDED, 3.6A; Inductance:6.8µH; RMS Current (Irms):3.6A; Inductor Construction:Semishi elded; Saturation Current (Isat):4.55A; Product Range:NPIS_LS Series; DC Resistance Max:0.024ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

INDUCTOR, 6.8UH, SEMISHIELDED, 3.6A; Inductance:6.8µH; RMS Current (Irms):3.6A; Inductor Construction:Semishielded; Saturation Current (Isat):4.55A; Product Range:NPIS_LS Series; DC Resistance Max:0.024ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH9125
Product Name Inductor, 6.8Uh, Semishielded, 3.6A; Inductance Nic Components
Mounting Option Surface Mount Technology
Inductance Range 6.8 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201HT (0603) Low Profile Chip Inductor - 0201HT-1N2 0201HT-1N2XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details