NIC Components Corp. Inductor, 68Uh, Semishielded, 1.25A; Inductance Nic Components NPIS84LS680MTRF

Description
INDUCTOR, 68UH, SEMISHIELDED, 1.25A; Inductance:68µH; RMS Current (Irms):1.25A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.45A; Product Range:NPIS_LS Series; DC Resistance Max:0.196ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 68UH, SEMISHIELDED, 1.25A; Inductance:68µH; RMS Current (Irms):1.25A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.45A; Product Range:NPIS_LS Series; DC Resistance Max:0.196ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 68Uh, Semishielded, 1.25A; Inductance Nic Components - 41AH9127 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Uh, Semishielded, 1.25A; Inductance Nic Components
41AH9127
Inductor, 68Uh, Semishielded, 1.25A; Inductance Nic Components 41AH9127
INDUCTOR, 68UH, SEMISHIELDED, 1.25A; Inductance:68µH; RMS Current (Irms):1.25A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.45A; Product Range:NPIS_LS Series; DC Resistance Max:0.196ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

INDUCTOR, 68UH, SEMISHIELDED, 1.25A; Inductance:68µH; RMS Current (Irms):1.25A; Inductor Construction:Semishielded; Saturation Current (Isat):1.45A; Product Range:NPIS_LS Series; DC Resistance Max:0.196ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 68Uh, Semishielded, 1.25A; Inductance Nic Components - 41AH9126 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Uh, Semishielded, 1.25A; Inductance Nic Components
41AH9126
Inductor, 68Uh, Semishielded, 1.25A; Inductance Nic Components 41AH9126
INDUCTOR, 68UH, SEMISHIELDED, 1.25A; Inductance:68µH; RMS Current (Irms):1.25A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.45A; Product Range:NPIS_LS Series; DC Resistance Max:0.196ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

INDUCTOR, 68UH, SEMISHIELDED, 1.25A; Inductance:68µH; RMS Current (Irms):1.25A; Inductor Construction:Semishielded; Saturation Current (Isat):1.45A; Product Range:NPIS_LS Series; DC Resistance Max:0.196ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH9127
Product Name Inductor, 68Uh, Semishielded, 1.25A; Inductance Nic Components
Mounting Option Surface Mount Technology
Inductance Range 68 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1620268 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details