NIC Components Corp. Inductor, 3.9Uh, Semishielded, 4.35A; Inductance Nic Components NPIS84LS3R9YTRF

Description
INDUCTOR, 3.9UH, SEMISHIELDED, 4.35A; Inductance:3.9µH; RMS Current (Irms):4.35A; Inductor Construction:Semishi elded; Saturation Current (Isat):5.75A; Product Range:NPIS_LS Series; DC Resistance Max:0.017ohm; Product Length:8mm RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 3.9UH, SEMISHIELDED, 4.35A; Inductance:3.9µH; RMS Current (Irms):4.35A; Inductor Construction:Semishi elded; Saturation Current (Isat):5.75A; Product Range:NPIS_LS Series; DC Resistance Max:0.017ohm; Product Length:8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 3.9Uh, Semishielded, 4.35A; Inductance Nic Components - 41AH9116 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.9Uh, Semishielded, 4.35A; Inductance Nic Components
41AH9116
Inductor, 3.9Uh, Semishielded, 4.35A; Inductance Nic Components 41AH9116
INDUCTOR, 3.9UH, SEMISHIELDED, 4.35A; Inductance:3.9µH; RMS Current (Irms):4.35A; Inductor Construction:Semishi elded; Saturation Current (Isat):5.75A; Product Range:NPIS_LS Series; DC Resistance Max:0.017ohm; Product Length:8mm RoHS Compliant: Yes

INDUCTOR, 3.9UH, SEMISHIELDED, 4.35A; Inductance:3.9µH; RMS Current (Irms):4.35A; Inductor Construction:Semishielded; Saturation Current (Isat):5.75A; Product Range:NPIS_LS Series; DC Resistance Max:0.017ohm; Product Length:8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 3.9Uh, Semishielded, 4.35A; Inductance Nic Components - 41AH9117 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.9Uh, Semishielded, 4.35A; Inductance Nic Components
41AH9117
Inductor, 3.9Uh, Semishielded, 4.35A; Inductance Nic Components 41AH9117
INDUCTOR, 3.9UH, SEMISHIELDED, 4.35A; Inductance:3.9µH; RMS Current (Irms):4.35A; Inductor Construction:Semishi elded; Saturation Current (Isat):5.75A; Product Range:NPIS_LS Series; DC Resistance Max:0.017ohm; Product Length:8mm RoHS Compliant: Yes

INDUCTOR, 3.9UH, SEMISHIELDED, 4.35A; Inductance:3.9µH; RMS Current (Irms):4.35A; Inductor Construction:Semishielded; Saturation Current (Isat):5.75A; Product Range:NPIS_LS Series; DC Resistance Max:0.017ohm; Product Length:8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH9116
Product Name Inductor, 3.9Uh, Semishielded, 4.35A; Inductance Nic Components
Mounting Option Surface Mount Technology
Inductance Range 3.9 microH
DCR 0.0170 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
View Details
Power Inductors - ECS-MPI2520R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2333JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details