NIC Components Corp. Inductor, 33Uh, Semishielded, 1.8A; Inductance Nic Components NPIS84LS330MTRF

Description
INDUCTOR, 33UH, SEMISHIELDED, 1.8A; Inductance:33µH; RMS Current (Irms):1.8A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.05A; Product Range:NPIS_LS Series; DC Resistance Max:0.097ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 33UH, SEMISHIELDED, 1.8A; Inductance:33µH; RMS Current (Irms):1.8A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.05A; Product Range:NPIS_LS Series; DC Resistance Max:0.097ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 33Uh, Semishielded, 1.8A; Inductance Nic Components - 41AH9119 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, Semishielded, 1.8A; Inductance Nic Components
41AH9119
Inductor, 33Uh, Semishielded, 1.8A; Inductance Nic Components 41AH9119
INDUCTOR, 33UH, SEMISHIELDED, 1.8A; Inductance:33µH; RMS Current (Irms):1.8A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.05A; Product Range:NPIS_LS Series; DC Resistance Max:0.097ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 33UH, SEMISHIELDED, 1.8A; Inductance:33µH; RMS Current (Irms):1.8A; Inductor Construction:Semishielded; Saturation Current (Isat):2.05A; Product Range:NPIS_LS Series; DC Resistance Max:0.097ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 33Uh, Semishielded, 1.8A; Inductance Nic Components - 41AH9118 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, Semishielded, 1.8A; Inductance Nic Components
41AH9118
Inductor, 33Uh, Semishielded, 1.8A; Inductance Nic Components 41AH9118
INDUCTOR, 33UH, SEMISHIELDED, 1.8A; Inductance:33µH; RMS Current (Irms):1.8A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.05A; Product Range:NPIS_LS Series; DC Resistance Max:0.097ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 33UH, SEMISHIELDED, 1.8A; Inductance:33µH; RMS Current (Irms):1.8A; Inductor Construction:Semishielded; Saturation Current (Isat):2.05A; Product Range:NPIS_LS Series; DC Resistance Max:0.097ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH9119
Product Name Inductor, 33Uh, Semishielded, 1.8A; Inductance Nic Components
Mounting Option Surface Mount Technology
Inductance Range 33 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0970 ohms
Unlock Full Specs
to access all available technical data

Similar Products

140ohm Inductor and Choke - 841-CZB1JGTTD141P - ERSAELECTRONICS PTE. LTD.
Specs
Technology Multilayer Ferrite Bead
Inductance Tolerance 25 (+/- %)
Impedance 140 ohms
View Details
Chokes - 1624116-8 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 486-3135-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
2 suppliers