NIC Components Corp. Inductor, 22Uh, Semishielded, 2.1A; Inductance Nic Components NPIS84LS220MTRF

Description
INDUCTOR, 22UH, SEMISHIELDED, 2.1A; Inductance:22µH; RMS Current (Irms):2.1A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.4A; Product Range:NPIS_LS Series; DC Resistance Max:0.069ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 22UH, SEMISHIELDED, 2.1A; Inductance:22µH; RMS Current (Irms):2.1A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.4A; Product Range:NPIS_LS Series; DC Resistance Max:0.069ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 22Uh, Semishielded, 2.1A; Inductance Nic Components - 41AH9110 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, Semishielded, 2.1A; Inductance Nic Components
41AH9110
Inductor, 22Uh, Semishielded, 2.1A; Inductance Nic Components 41AH9110
INDUCTOR, 22UH, SEMISHIELDED, 2.1A; Inductance:22µH; RMS Current (Irms):2.1A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.4A; Product Range:NPIS_LS Series; DC Resistance Max:0.069ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 22UH, SEMISHIELDED, 2.1A; Inductance:22µH; RMS Current (Irms):2.1A; Inductor Construction:Semishielded; Saturation Current (Isat):2.4A; Product Range:NPIS_LS Series; DC Resistance Max:0.069ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 22Uh, Semishielded, 2.1A; Inductance Nic Components - 41AH9111 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, Semishielded, 2.1A; Inductance Nic Components
41AH9111
Inductor, 22Uh, Semishielded, 2.1A; Inductance Nic Components 41AH9111
INDUCTOR, 22UH, SEMISHIELDED, 2.1A; Inductance:22µH; RMS Current (Irms):2.1A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.4A; Product Range:NPIS_LS Series; DC Resistance Max:0.069ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 22UH, SEMISHIELDED, 2.1A; Inductance:22µH; RMS Current (Irms):2.1A; Inductor Construction:Semishielded; Saturation Current (Isat):2.4A; Product Range:NPIS_LS Series; DC Resistance Max:0.069ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH9110
Product Name Inductor, 22Uh, Semishielded, 2.1A; Inductance Nic Components
Mounting Option Surface Mount Technology
Inductance Range 22 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0690 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1730039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 68 microH
Lead Style Radial; Radial
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details