NIC Components Corp. Inductor, 1Uh, Semishielded, 6.3A; Inductance Nic Components NPIS84LS1R0YTRF

Description
INDUCTOR, 1UH, SEMISHIELDED, 6.3A; Inductance:1µH; RMS Current (Irms):6.3A; Inductor Construction:Semishi elded; Saturation Current (Isat):9.85A; Product Range:NPIS_LS Series; Power Inductor Case:8mm x 8mm x 4.2mm RoHS Compliant: Yes
Description
INDUCTOR, 1UH, SEMISHIELDED, 6.3A; Inductance:1µH; RMS Current (Irms):6.3A; Inductor Construction:Semishi elded; Saturation Current (Isat):9.85A; Product Range:NPIS_LS Series; Power Inductor Case:8mm x 8mm x 4.2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 1Uh, Semishielded, 6.3A; Inductance Nic Components - 41AH9100 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, Semishielded, 6.3A; Inductance Nic Components
41AH9100
Inductor, 1Uh, Semishielded, 6.3A; Inductance Nic Components 41AH9100
INDUCTOR, 1UH, SEMISHIELDED, 6.3A; Inductance:1µH; RMS Current (Irms):6.3A; Inductor Construction:Semishi elded; Saturation Current (Isat):9.85A; Product Range:NPIS_LS Series; Power Inductor Case:8mm x 8mm x 4.2mm RoHS Compliant: Yes

INDUCTOR, 1UH, SEMISHIELDED, 6.3A; Inductance:1µH; RMS Current (Irms):6.3A; Inductor Construction:Semishielded; Saturation Current (Isat):9.85A; Product Range:NPIS_LS Series; Power Inductor Case:8mm x 8mm x 4.2mm RoHS Compliant: Yes

Supplier's Site
Inductor, 1Uh, Semishielded, 6.3A; Inductance Nic Components - 41AH9101 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, Semishielded, 6.3A; Inductance Nic Components
41AH9101
Inductor, 1Uh, Semishielded, 6.3A; Inductance Nic Components 41AH9101
INDUCTOR, 1UH, SEMISHIELDED, 6.3A; Inductance:1µH; RMS Current (Irms):6.3A; Inductor Construction:Semishi elded; Saturation Current (Isat):9.85A; Product Range:NPIS_LS Series; Power Inductor Case:8mm x 8mm x 4.2mm RoHS Compliant: Yes

INDUCTOR, 1UH, SEMISHIELDED, 6.3A; Inductance:1µH; RMS Current (Irms):6.3A; Inductor Construction:Semishielded; Saturation Current (Isat):9.85A; Product Range:NPIS_LS Series; Power Inductor Case:8mm x 8mm x 4.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH9100
Product Name Inductor, 1Uh, Semishielded, 6.3A; Inductance Nic Components
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1-2176738-1 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0039 microH
View Details
Fixed Inductors - 486-5694-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Power Inductors - ECS-MPI4040R2-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers