NIC Components Corp. Inductor, 15Uh, Semishielded, 2.6A; Inductance Nic Components NPIS84LS150MTRF

Description
INDUCTOR, 15UH, SEMISHIELDED, 2.6A; Inductance:15µH; RMS Current (Irms):2.6A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.95A; Product Range:NPIS_LS Series; Power Inductor Case:8mm x 8mm x 4.2mm RoHS Compliant: Yes
Description
INDUCTOR, 15UH, SEMISHIELDED, 2.6A; Inductance:15µH; RMS Current (Irms):2.6A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.95A; Product Range:NPIS_LS Series; Power Inductor Case:8mm x 8mm x 4.2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 15Uh, Semishielded, 2.6A; Inductance Nic Components - 41AH9106 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, Semishielded, 2.6A; Inductance Nic Components
41AH9106
Inductor, 15Uh, Semishielded, 2.6A; Inductance Nic Components 41AH9106
INDUCTOR, 15UH, SEMISHIELDED, 2.6A; Inductance:15µH; RMS Current (Irms):2.6A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.95A; Product Range:NPIS_LS Series; Power Inductor Case:8mm x 8mm x 4.2mm RoHS Compliant: Yes

INDUCTOR, 15UH, SEMISHIELDED, 2.6A; Inductance:15µH; RMS Current (Irms):2.6A; Inductor Construction:Semishielded; Saturation Current (Isat):2.95A; Product Range:NPIS_LS Series; Power Inductor Case:8mm x 8mm x 4.2mm RoHS Compliant: Yes

Supplier's Site
Inductor, 15Uh, Semishielded, 2.6A; Inductance Nic Components - 41AH9107 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, Semishielded, 2.6A; Inductance Nic Components
41AH9107
Inductor, 15Uh, Semishielded, 2.6A; Inductance Nic Components 41AH9107
INDUCTOR, 15UH, SEMISHIELDED, 2.6A; Inductance:15µH; RMS Current (Irms):2.6A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.95A; Product Range:NPIS_LS Series; Power Inductor Case:8mm x 8mm x 4.2mm RoHS Compliant: Yes

INDUCTOR, 15UH, SEMISHIELDED, 2.6A; Inductance:15µH; RMS Current (Irms):2.6A; Inductor Construction:Semishielded; Saturation Current (Isat):2.95A; Product Range:NPIS_LS Series; Power Inductor Case:8mm x 8mm x 4.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH9106
Product Name Inductor, 15Uh, Semishielded, 2.6A; Inductance Nic Components
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678551 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 68 microH
View Details
Common Mode Chokes - 486-5741-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Inductor and Choke - 841-CZB2AGTTD601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
View Details
2 suppliers