Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1189684-NPIS84LS100M
Current Rating: 3.3 A
Length: 8.3 mm
Shielding: Shielded
Inductance: 10 µH
Tolerance: 20 %
Test Frequency: 100 kHz
Military Standard: Not
Self Resonant Frequency: 15 MHz
DC Current: 3.3 A
Height: 4.2 mm
Categories: Custom Parts
DC Resistance (DCR): 29 mΩ
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Depth: 8.3 mm
Lead Free: Lead Free
Max DC Current: 3.3 A
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8504500000, 8504500000
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1189684-NPIS84LS100MTRF |
| Product Name | Custom Parts - Custom Parts (N - R) - NPIS84LS100MTRF |