INDUCTOR, AEC-Q200, 47UH, 1.7A; Inductance:47µH; RMS Current (Irms):1.7A; Inductor Construction:Semishi
INDUCTOR, AEC-Q200, 47UH, 1.7A; Inductance:47µH; RMS Current (Irms):1.7A; Inductor Construction:Semishi
| Newark, An Avnet Company | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 41AH9099 |
| Product Name | Inductor, Aec-Q200, 47Uh, 1.7A; Inductance Nic Components |
| Mounting Option | Surface Mount Technology |
| Inductance Range | 47 microH |
| Inductance Tolerance | 20 (+/- %) |