NIC Components Corp. Inductor, 8.2Uh, Semishielded, 2.6A; Inductance Nic Components NPIS65LS8R2MTRF

Description
INDUCTOR, 8.2UH, SEMISHIELDED, 2.6A; Inductance:8.2µH; RMS Current (Irms):2.6A; Inductor Construction:Semishi elded; Saturation Current (Isat):3.9A; Product Range:NPIS_LS Series; DC Resistance Max:0.043ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 8.2UH, SEMISHIELDED, 2.6A; Inductance:8.2µH; RMS Current (Irms):2.6A; Inductor Construction:Semishi elded; Saturation Current (Isat):3.9A; Product Range:NPIS_LS Series; DC Resistance Max:0.043ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 8.2Uh, Semishielded, 2.6A; Inductance Nic Components - 41AH9097 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 8.2Uh, Semishielded, 2.6A; Inductance Nic Components
41AH9097
Inductor, 8.2Uh, Semishielded, 2.6A; Inductance Nic Components 41AH9097
INDUCTOR, 8.2UH, SEMISHIELDED, 2.6A; Inductance:8.2µH; RMS Current (Irms):2.6A; Inductor Construction:Semishi elded; Saturation Current (Isat):3.9A; Product Range:NPIS_LS Series; DC Resistance Max:0.043ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 8.2UH, SEMISHIELDED, 2.6A; Inductance:8.2µH; RMS Current (Irms):2.6A; Inductor Construction:Semishielded; Saturation Current (Isat):3.9A; Product Range:NPIS_LS Series; DC Resistance Max:0.043ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 8.2Uh, Semishielded, 2.6A; Inductance Nic Components - 41AH9096 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 8.2Uh, Semishielded, 2.6A; Inductance Nic Components
41AH9096
Inductor, 8.2Uh, Semishielded, 2.6A; Inductance Nic Components 41AH9096
INDUCTOR, 8.2UH, SEMISHIELDED, 2.6A; Inductance:8.2µH; RMS Current (Irms):2.6A; Inductor Construction:Semishi elded; Saturation Current (Isat):3.9A; Product Range:NPIS_LS Series; DC Resistance Max:0.043ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 8.2UH, SEMISHIELDED, 2.6A; Inductance:8.2µH; RMS Current (Irms):2.6A; Inductor Construction:Semishielded; Saturation Current (Isat):3.9A; Product Range:NPIS_LS Series; DC Resistance Max:0.043ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH9097
Product Name Inductor, 8.2Uh, Semishielded, 2.6A; Inductance Nic Components
Mounting Option Surface Mount Technology
Inductance Range 8.2 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP1JFTTD301PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chokes - 1879855-4 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2500 ohms
Impedance 120 ohms
View Details
Common Mode Chokes - 2322857 - RS Components, Ltd.
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Core Material Nano Crystal
Application Common Mode Choke
View Details