NIC Components Corp. Inductor, 6.8Uh, Semishielded, 3A; Inductance Nic Components NPIS65LS6R8MTRF

Description
INDUCTOR, 6.8UH, SEMISHIELDED, 3A; Inductance:6.8µH; RMS Current (Irms):3A; Inductor Construction:Semishi elded; Saturation Current (Isat):3.9A; Product Range:NPIS_LS Series; DC Resistance Max:0.031ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 6.8UH, SEMISHIELDED, 3A; Inductance:6.8µH; RMS Current (Irms):3A; Inductor Construction:Semishi elded; Saturation Current (Isat):3.9A; Product Range:NPIS_LS Series; DC Resistance Max:0.031ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 6.8Uh, Semishielded, 3A; Inductance Nic Components - 41AH9094 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, Semishielded, 3A; Inductance Nic Components
41AH9094
Inductor, 6.8Uh, Semishielded, 3A; Inductance Nic Components 41AH9094
INDUCTOR, 6.8UH, SEMISHIELDED, 3A; Inductance:6.8µH; RMS Current (Irms):3A; Inductor Construction:Semishi elded; Saturation Current (Isat):3.9A; Product Range:NPIS_LS Series; DC Resistance Max:0.031ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 6.8UH, SEMISHIELDED, 3A; Inductance:6.8µH; RMS Current (Irms):3A; Inductor Construction:Semishielded; Saturation Current (Isat):3.9A; Product Range:NPIS_LS Series; DC Resistance Max:0.031ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 6.8Uh, Semishielded, 3A; Inductance Nic Components - 41AH9095 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, Semishielded, 3A; Inductance Nic Components
41AH9095
Inductor, 6.8Uh, Semishielded, 3A; Inductance Nic Components 41AH9095
INDUCTOR, 6.8UH, SEMISHIELDED, 3A; Inductance:6.8µH; RMS Current (Irms):3A; Inductor Construction:Semishi elded; Saturation Current (Isat):3.9A; Product Range:NPIS_LS Series; DC Resistance Max:0.031ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 6.8UH, SEMISHIELDED, 3A; Inductance:6.8µH; RMS Current (Irms):3A; Inductor Construction:Semishielded; Saturation Current (Isat):3.9A; Product Range:NPIS_LS Series; DC Resistance Max:0.031ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH9094
Product Name Inductor, 6.8Uh, Semishielded, 3A; Inductance Nic Components
Mounting Option Surface Mount Technology
Inductance Range 6.8 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0310 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D22D-1N15-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPIL0630-R68MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Common Mode Chokes - CMT-8108-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details