NIC Components Corp. Inductor, 6.2Uh, Semishielded, 3A; Inductance Nic Components NPIS65LS6R2MTRF

Description
INDUCTOR, 6.2UH, SEMISHIELDED, 3A; Inductance:6.2µH; RMS Current (Irms):3A; Inductor Construction:Semishi elded; Saturation Current (Isat):4.43A; Product Range:NPIS_LS Series; Power Inductor Case:6mm x 6mm x 4.5mm RoHS Compliant: Yes
Description
INDUCTOR, 6.2UH, SEMISHIELDED, 3A; Inductance:6.2µH; RMS Current (Irms):3A; Inductor Construction:Semishi elded; Saturation Current (Isat):4.43A; Product Range:NPIS_LS Series; Power Inductor Case:6mm x 6mm x 4.5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 6.2Uh, Semishielded, 3A; Inductance Nic Components - 41AH9093 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.2Uh, Semishielded, 3A; Inductance Nic Components
41AH9093
Inductor, 6.2Uh, Semishielded, 3A; Inductance Nic Components 41AH9093
INDUCTOR, 6.2UH, SEMISHIELDED, 3A; Inductance:6.2µH; RMS Current (Irms):3A; Inductor Construction:Semishi elded; Saturation Current (Isat):4.43A; Product Range:NPIS_LS Series; Power Inductor Case:6mm x 6mm x 4.5mm RoHS Compliant: Yes

INDUCTOR, 6.2UH, SEMISHIELDED, 3A; Inductance:6.2µH; RMS Current (Irms):3A; Inductor Construction:Semishielded; Saturation Current (Isat):4.43A; Product Range:NPIS_LS Series; Power Inductor Case:6mm x 6mm x 4.5mm RoHS Compliant: Yes

Supplier's Site
Inductor, 6.2Uh, Semishielded, 3A; Inductance Nic Components - 41AH9092 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.2Uh, Semishielded, 3A; Inductance Nic Components
41AH9092
Inductor, 6.2Uh, Semishielded, 3A; Inductance Nic Components 41AH9092
INDUCTOR, 6.2UH, SEMISHIELDED, 3A; Inductance:6.2µH; RMS Current (Irms):3A; Inductor Construction:Semishi elded; Saturation Current (Isat):4.43A; Product Range:NPIS_LS Series; Power Inductor Case:6mm x 6mm x 4.5mm RoHS Compliant: Yes

INDUCTOR, 6.2UH, SEMISHIELDED, 3A; Inductance:6.2µH; RMS Current (Irms):3A; Inductor Construction:Semishielded; Saturation Current (Isat):4.43A; Product Range:NPIS_LS Series; Power Inductor Case:6mm x 6mm x 4.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH9093
Product Name Inductor, 6.2Uh, Semishielded, 3A; Inductance Nic Components
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1625812-1 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-1N5 0201DS-1N5XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details