NIC Components Corp. Inductor, 4.3Uh, Semishielded, 3.5A; Inductance Nic Components NPIS65LS4R3MTRF

Description
INDUCTOR, 4.3UH, SEMISHIELDED, 3.5A; Inductance:4.3µH; RMS Current (Irms):3.5A; Inductor Construction:Semishi elded; Saturation Current (Isat):4.45A; Product Range:NPIS_LS Series; Power Inductor Case:6mm x 6mm x 4.5mm RoHS Compliant: Yes
Description
INDUCTOR, 4.3UH, SEMISHIELDED, 3.5A; Inductance:4.3µH; RMS Current (Irms):3.5A; Inductor Construction:Semishi elded; Saturation Current (Isat):4.45A; Product Range:NPIS_LS Series; Power Inductor Case:6mm x 6mm x 4.5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 4.3Uh, Semishielded, 3.5A; Inductance Nic Components - 41AH9088 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.3Uh, Semishielded, 3.5A; Inductance Nic Components
41AH9088
Inductor, 4.3Uh, Semishielded, 3.5A; Inductance Nic Components 41AH9088
INDUCTOR, 4.3UH, SEMISHIELDED, 3.5A; Inductance:4.3µH; RMS Current (Irms):3.5A; Inductor Construction:Semishi elded; Saturation Current (Isat):4.45A; Product Range:NPIS_LS Series; Power Inductor Case:6mm x 6mm x 4.5mm RoHS Compliant: Yes

INDUCTOR, 4.3UH, SEMISHIELDED, 3.5A; Inductance:4.3µH; RMS Current (Irms):3.5A; Inductor Construction:Semishielded; Saturation Current (Isat):4.45A; Product Range:NPIS_LS Series; Power Inductor Case:6mm x 6mm x 4.5mm RoHS Compliant: Yes

Supplier's Site
Inductor, 4.3Uh, Semishielded, 3.5A; Inductance Nic Components - 41AH9089 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.3Uh, Semishielded, 3.5A; Inductance Nic Components
41AH9089
Inductor, 4.3Uh, Semishielded, 3.5A; Inductance Nic Components 41AH9089
INDUCTOR, 4.3UH, SEMISHIELDED, 3.5A; Inductance:4.3µH; RMS Current (Irms):3.5A; Inductor Construction:Semishi elded; Saturation Current (Isat):4.45A; Product Range:NPIS_LS Series; Power Inductor Case:6mm x 6mm x 4.5mm RoHS Compliant: Yes

INDUCTOR, 4.3UH, SEMISHIELDED, 3.5A; Inductance:4.3µH; RMS Current (Irms):3.5A; Inductor Construction:Semishielded; Saturation Current (Isat):4.45A; Product Range:NPIS_LS Series; Power Inductor Case:6mm x 6mm x 4.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH9088
Product Name Inductor, 4.3Uh, Semishielded, 3.5A; Inductance Nic Components
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - FIT50-5-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Common Mode Chokes - DKIH-3352-16D5-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Leaded Inductors - 1620202 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Q Factor 55
View Details