NIC Components Corp. Inductor, 3Uh, Semishielded, 3.8A; Inductance Nic Components NPIS65LS3R0YTRF

Description
INDUCTOR, 3UH, SEMISHIELDED, 3.8A; Inductance:3µH; RMS Current (Irms):3.8A; Inductor Construction:Semishi elded; Saturation Current (Isat):5.6A; Product Range:NPIS_LS Series; Power Inductor Case:6mm x 6mm x 4.5mm RoHS Compliant: Yes
Description
INDUCTOR, 3UH, SEMISHIELDED, 3.8A; Inductance:3µH; RMS Current (Irms):3.8A; Inductor Construction:Semishi elded; Saturation Current (Isat):5.6A; Product Range:NPIS_LS Series; Power Inductor Case:6mm x 6mm x 4.5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 3Uh, Semishielded, 3.8A; Inductance Nic Components - 41AH9082 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3Uh, Semishielded, 3.8A; Inductance Nic Components
41AH9082
Inductor, 3Uh, Semishielded, 3.8A; Inductance Nic Components 41AH9082
INDUCTOR, 3UH, SEMISHIELDED, 3.8A; Inductance:3µH; RMS Current (Irms):3.8A; Inductor Construction:Semishi elded; Saturation Current (Isat):5.6A; Product Range:NPIS_LS Series; Power Inductor Case:6mm x 6mm x 4.5mm RoHS Compliant: Yes

INDUCTOR, 3UH, SEMISHIELDED, 3.8A; Inductance:3µH; RMS Current (Irms):3.8A; Inductor Construction:Semishielded; Saturation Current (Isat):5.6A; Product Range:NPIS_LS Series; Power Inductor Case:6mm x 6mm x 4.5mm RoHS Compliant: Yes

Supplier's Site
Inductor, 3Uh, Semishielded, 3.8A; Inductance Nic Components - 41AH9083 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3Uh, Semishielded, 3.8A; Inductance Nic Components
41AH9083
Inductor, 3Uh, Semishielded, 3.8A; Inductance Nic Components 41AH9083
INDUCTOR, 3UH, SEMISHIELDED, 3.8A; Inductance:3µH; RMS Current (Irms):3.8A; Inductor Construction:Semishi elded; Saturation Current (Isat):5.6A; Product Range:NPIS_LS Series; Power Inductor Case:6mm x 6mm x 4.5mm RoHS Compliant: Yes

INDUCTOR, 3UH, SEMISHIELDED, 3.8A; Inductance:3µH; RMS Current (Irms):3.8A; Inductor Construction:Semishielded; Saturation Current (Isat):5.6A; Product Range:NPIS_LS Series; Power Inductor Case:6mm x 6mm x 4.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH9082
Product Name Inductor, 3Uh, Semishielded, 3.8A; Inductance Nic Components
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-5712-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 27.16 to ? microH
Rated DC Current 4000 milliamps
View Details
3 suppliers
Fixed Inductors - LF1/4LCT1501F - 1069374-LF1/4LCT1501F - Win Source Electronics
Specs
Configuration Fixed
View Details