NIC Components Corp. Inductor, 330Uh, Semishielded, 0.57A; Inductance Nic Components NPIS65LS331MTRF

Description
INDUCTOR, 330UH, SEMISHIELDED, 0.57A; Inductance:330µH; RMS Current (Irms):570mA; Inductor Construction:Semishi elded; Saturation Current (Isat):570mA; Product Range:NPIS_LS Series; DC Resistance Max:1.27ohm; Product Length:6mm RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 330UH, SEMISHIELDED, 0.57A; Inductance:330µH; RMS Current (Irms):570mA; Inductor Construction:Semishi elded; Saturation Current (Isat):570mA; Product Range:NPIS_LS Series; DC Resistance Max:1.27ohm; Product Length:6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 330Uh, Semishielded, 0.57A; Inductance Nic Components - 41AH9087 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 330Uh, Semishielded, 0.57A; Inductance Nic Components
41AH9087
Inductor, 330Uh, Semishielded, 0.57A; Inductance Nic Components 41AH9087
INDUCTOR, 330UH, SEMISHIELDED, 0.57A; Inductance:330µH; RMS Current (Irms):570mA; Inductor Construction:Semishi elded; Saturation Current (Isat):570mA; Product Range:NPIS_LS Series; DC Resistance Max:1.27ohm; Product Length:6mm RoHS Compliant: Yes

INDUCTOR, 330UH, SEMISHIELDED, 0.57A; Inductance:330µH; RMS Current (Irms):570mA; Inductor Construction:Semishielded; Saturation Current (Isat):570mA; Product Range:NPIS_LS Series; DC Resistance Max:1.27ohm; Product Length:6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 330Uh, Semishielded, 0.57A; Inductance Nic Components - 41AH9086 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 330Uh, Semishielded, 0.57A; Inductance Nic Components
41AH9086
Inductor, 330Uh, Semishielded, 0.57A; Inductance Nic Components 41AH9086
INDUCTOR, 330UH, SEMISHIELDED, 0.57A; Inductance:330µH; RMS Current (Irms):570mA; Inductor Construction:Semishi elded; Saturation Current (Isat):570mA; Product Range:NPIS_LS Series; DC Resistance Max:1.27ohm; Product Length:6mm RoHS Compliant: Yes

INDUCTOR, 330UH, SEMISHIELDED, 0.57A; Inductance:330µH; RMS Current (Irms):570mA; Inductor Construction:Semishielded; Saturation Current (Isat):570mA; Product Range:NPIS_LS Series; DC Resistance Max:1.27ohm; Product Length:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH9087
Product Name Inductor, 330Uh, Semishielded, 0.57A; Inductance Nic Components
Mounting Option Surface Mount Technology
Inductance Range 330 microH
DCR 1.27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-1R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N4 0201DS-8N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details