NIC Components Corp. Inductor, 10Uh, Shielded, 2.45A; Inductance Nic Components NPIS65LS100MTRF

Description
INDUCTOR, 10UH, SHIELDED, 2.45A; Inductance:10µH; RMS Current (Irms):2.45A; Inductor Construction:Shielde d; Saturation Current (Isat):3.2A; Product Range:NPIS-LS Series; DC Resistance Max:0.048ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 10UH, SHIELDED, 2.45A; Inductance:10µH; RMS Current (Irms):2.45A; Inductor Construction:Shielde d; Saturation Current (Isat):3.2A; Product Range:NPIS-LS Series; DC Resistance Max:0.048ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 10Uh, Shielded, 2.45A; Inductance Nic Components - 18AH4682 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Shielded, 2.45A; Inductance Nic Components
18AH4682
Inductor, 10Uh, Shielded, 2.45A; Inductance Nic Components 18AH4682
INDUCTOR, 10UH, SHIELDED, 2.45A; Inductance:10µH; RMS Current (Irms):2.45A; Inductor Construction:Shielde d; Saturation Current (Isat):3.2A; Product Range:NPIS-LS Series; DC Resistance Max:0.048ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 10UH, SHIELDED, 2.45A; Inductance:10µH; RMS Current (Irms):2.45A; Inductor Construction:Shielded; Saturation Current (Isat):3.2A; Product Range:NPIS-LS Series; DC Resistance Max:0.048ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 10Uh, Shielded, 2.45A; Inductance Nic Components - 18AH4683 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Shielded, 2.45A; Inductance Nic Components
18AH4683
Inductor, 10Uh, Shielded, 2.45A; Inductance Nic Components 18AH4683
INDUCTOR, 10UH, SHIELDED, 2.45A; Inductance:10µH; RMS Current (Irms):2.45A; Inductor Construction:Shielde d; Saturation Current (Isat):3.2A; Product Range:NPIS-LS Series; DC Resistance Max:0.048ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 10UH, SHIELDED, 2.45A; Inductance:10µH; RMS Current (Irms):2.45A; Inductor Construction:Shielded; Saturation Current (Isat):3.2A; Product Range:NPIS-LS Series; DC Resistance Max:0.048ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 18AH4682
Product Name Inductor, 10Uh, Shielded, 2.45A; Inductance Nic Components
Mounting Option Surface Mount Technology
Inductance Range 10 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0480 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Common Mode Chokes - 237-2274-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Leaded Inductors - 1620235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 330 microH
Lead Style Axial; Axial
View Details