NIC Components Corp. Inductor, Aec-Q200, 100Uh, 0.82A; Inductance Nic Components NPIS65LA101MTRQYF

Description
INDUCTOR, AEC-Q200, 100UH, 0.82A; Inductance:100µH; RMS Current (Irms):820mA; Inductor Construction:Semishi elded; Saturation Current (Isat):1.25A; Product Range:NPIS_LA Series; DC Resistance Max:0.456ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, AEC-Q200, 100UH, 0.82A; Inductance:100µH; RMS Current (Irms):820mA; Inductor Construction:Semishi elded; Saturation Current (Isat):1.25A; Product Range:NPIS_LA Series; DC Resistance Max:0.456ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Aec-Q200, 100Uh, 0.82A; Inductance Nic Components - 41AH9070 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 100Uh, 0.82A; Inductance Nic Components
41AH9070
Inductor, Aec-Q200, 100Uh, 0.82A; Inductance Nic Components 41AH9070
INDUCTOR, AEC-Q200, 100UH, 0.82A; Inductance:100µH; RMS Current (Irms):820mA; Inductor Construction:Semishi elded; Saturation Current (Isat):1.25A; Product Range:NPIS_LA Series; DC Resistance Max:0.456ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 100UH, 0.82A; Inductance:100µH; RMS Current (Irms):820mA; Inductor Construction:Semishielded; Saturation Current (Isat):1.25A; Product Range:NPIS_LA Series; DC Resistance Max:0.456ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Aec-Q200, 100Uh, 0.82A; Inductance Nic Components - 41AH9071 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 100Uh, 0.82A; Inductance Nic Components
41AH9071
Inductor, Aec-Q200, 100Uh, 0.82A; Inductance Nic Components 41AH9071
INDUCTOR, AEC-Q200, 100UH, 0.82A; Inductance:100µH; RMS Current (Irms):820mA; Inductor Construction:Semishi elded; Saturation Current (Isat):1.25A; Product Range:NPIS_LA Series; DC Resistance Max:0.456ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 100UH, 0.82A; Inductance:100µH; RMS Current (Irms):820mA; Inductor Construction:Semishielded; Saturation Current (Isat):1.25A; Product Range:NPIS_LA Series; DC Resistance Max:0.456ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH9070
Product Name Inductor, Aec-Q200, 100Uh, 0.82A; Inductance Nic Components
Mounting Option Surface Mount Technology
Inductance Range 100 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
High Frequency & RF Inductors - 1-1624112-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0036 microH
View Details
2 suppliers
Power Inductors - ECS-MPIL0530-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers