Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 992771-NPIS63P1R0MTR
Current Rating: 11 A
Length: 7.8 mm
Shielding: Shielded
Inductance: 1 µH
Tolerance: 20 %
Test Frequency: 100 kHz
Military Standard: Not
DC Current: 11 A
Height: 3.2 mm
Categories: OEM Parts(M-N)
DC Resistance (DCR): 10 mΩ
Alternative Parts (Cross-Reference): ASPI-0630LR-1R0M-T15
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Depth: 7 mm
Lead Free: Yes
Max DC Current: 11 A
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8504500000, 8504500000
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 992771-NPIS63P1R0MTRF |
| Product Name | OEM Parts - OEM Parts (M - N) - NPIS63P1R0MTRF |