NIC Components Corp. Inductor, 8.2Uh, Semishielded, 2.25A; Inductance Nic Components NPIS63LS8R2MTRF

Description
INDUCTOR, 8.2UH, SEMISHIELDED, 2.25A; Inductance:8.2µH; RMS Current (Irms):2.25A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.6A; Product Range:NPIS_LS Series; DC Resistance Max:0.055ohm; Product Length:6mm RoHS Compliant: Yes
Description
INDUCTOR, 8.2UH, SEMISHIELDED, 2.25A; Inductance:8.2µH; RMS Current (Irms):2.25A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.6A; Product Range:NPIS_LS Series; DC Resistance Max:0.055ohm; Product Length:6mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The NPIS series inductor with a part number of 41AH9067 features an inductance of 8.2 µH and is designed for surface mount applications. It has a maximum RMS current rating of 2.25 A and a saturation current of 2.6 A. The inductor exhibits a maximum DC resistance of 0.055 ohms, ensuring efficient performance in various electronic circuits. It is semishielded, which helps reduce electromagnetic interference. The component is RoHS compliant, making it suitable for environmentally conscious designs. This inductor is ideal for applications requiring reliable performance in compact spaces.

Datasheet Summary
Powered by GS/AI

The NPIS series inductor with a part number of 41AH9067 features an inductance of 8.2 µH and is designed for surface mount applications. It has a maximum RMS current rating of 2.25 A and a saturation current of 2.6 A. The inductor exhibits a maximum DC resistance of 0.055 ohms, ensuring efficient performance in various electronic circuits. It is semishielded, which helps reduce electromagnetic interference. The component is RoHS compliant, making it suitable for environmentally conscious designs. This inductor is ideal for applications requiring reliable performance in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
Inductor, 8.2Uh, Semishielded, 2.25A; Inductance Nic Components - 41AH9067 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 8.2Uh, Semishielded, 2.25A; Inductance Nic Components
41AH9067
Inductor, 8.2Uh, Semishielded, 2.25A; Inductance Nic Components 41AH9067
INDUCTOR, 8.2UH, SEMISHIELDED, 2.25A; Inductance:8.2µH; RMS Current (Irms):2.25A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.6A; Product Range:NPIS_LS Series; DC Resistance Max:0.055ohm; Product Length:6mm RoHS Compliant: Yes

INDUCTOR, 8.2UH, SEMISHIELDED, 2.25A; Inductance:8.2µH; RMS Current (Irms):2.25A; Inductor Construction:Semishielded; Saturation Current (Isat):2.6A; Product Range:NPIS_LS Series; DC Resistance Max:0.055ohm; Product Length:6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 8.2Uh, Semishielded, 2.25A; Inductance Nic Components - 41AH9066 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 8.2Uh, Semishielded, 2.25A; Inductance Nic Components
41AH9066
Inductor, 8.2Uh, Semishielded, 2.25A; Inductance Nic Components 41AH9066
INDUCTOR, 8.2UH, SEMISHIELDED, 2.25A; Inductance:8.2µH; RMS Current (Irms):2.25A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.6A; Product Range:NPIS_LS Series; DC Resistance Max:0.055ohm; Product Length:6mm RoHS Compliant: Yes

INDUCTOR, 8.2UH, SEMISHIELDED, 2.25A; Inductance:8.2µH; RMS Current (Irms):2.25A; Inductor Construction:Semishielded; Saturation Current (Isat):2.6A; Product Range:NPIS_LS Series; DC Resistance Max:0.055ohm; Product Length:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH9067
Product Name Inductor, 8.2Uh, Semishielded, 2.25A; Inductance Nic Components
Mounting Option Surface Mount Technology
Inductance Range 8.2 microH
DCR 0.0550 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2185JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1660207 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100000 microH
Q Factor 40
View Details
Fixed Inductors - 486-3116-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details