NIC Components Corp. Inductor, 82Uh, Semishielded, 0.78A; Inductance Nic Components NPIS63LS820MTRF

Description
INDUCTOR, 82UH, SEMISHIELDED, 0.78A; Inductance:82µH; RMS Current (Irms):780mA; Inductor Construction:Semishi elded; Saturation Current (Isat):900mA; Product Range:NPIS_LS Series; DC Resistance Max:0.445ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 82UH, SEMISHIELDED, 0.78A; Inductance:82µH; RMS Current (Irms):780mA; Inductor Construction:Semishi elded; Saturation Current (Isat):900mA; Product Range:NPIS_LS Series; DC Resistance Max:0.445ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 82Uh, Semishielded, 0.78A; Inductance Nic Components - 41AH9068 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 82Uh, Semishielded, 0.78A; Inductance Nic Components
41AH9068
Inductor, 82Uh, Semishielded, 0.78A; Inductance Nic Components 41AH9068
INDUCTOR, 82UH, SEMISHIELDED, 0.78A; Inductance:82µH; RMS Current (Irms):780mA; Inductor Construction:Semishi elded; Saturation Current (Isat):900mA; Product Range:NPIS_LS Series; DC Resistance Max:0.445ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

INDUCTOR, 82UH, SEMISHIELDED, 0.78A; Inductance:82µH; RMS Current (Irms):780mA; Inductor Construction:Semishielded; Saturation Current (Isat):900mA; Product Range:NPIS_LS Series; DC Resistance Max:0.445ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 82Uh, Semishielded, 0.78A; Inductance Nic Components - 41AH9069 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 82Uh, Semishielded, 0.78A; Inductance Nic Components
41AH9069
Inductor, 82Uh, Semishielded, 0.78A; Inductance Nic Components 41AH9069
INDUCTOR, 82UH, SEMISHIELDED, 0.78A; Inductance:82µH; RMS Current (Irms):780mA; Inductor Construction:Semishi elded; Saturation Current (Isat):900mA; Product Range:NPIS_LS Series; DC Resistance Max:0.445ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

INDUCTOR, 82UH, SEMISHIELDED, 0.78A; Inductance:82µH; RMS Current (Irms):780mA; Inductor Construction:Semishielded; Saturation Current (Isat):900mA; Product Range:NPIS_LS Series; DC Resistance Max:0.445ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH9068
Product Name Inductor, 82Uh, Semishielded, 0.78A; Inductance Nic Components
Mounting Option Surface Mount Technology
Inductance Range 82 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J332SAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1858184 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Standards and Certifications RoHS
View Details
Fixed Inductors - 486-DLO1-24-0008TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details