NIC Components Corp. Inductor, 6.8Uh, Semishielded, 2.4A; Inductance Nic Components NPIS63LS6R8MTRF

Description
INDUCTOR, 6.8UH, SEMISHIELDED, 2.4A; Inductance:6.8µH; RMS Current (Irms):2.4A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.85A; Product Range:NPIS_LS Series; DC Resistance Max:0.047ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 6.8UH, SEMISHIELDED, 2.4A; Inductance:6.8µH; RMS Current (Irms):2.4A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.85A; Product Range:NPIS_LS Series; DC Resistance Max:0.047ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 6.8Uh, Semishielded, 2.4A; Inductance Nic Components - 41AH9064 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, Semishielded, 2.4A; Inductance Nic Components
41AH9064
Inductor, 6.8Uh, Semishielded, 2.4A; Inductance Nic Components 41AH9064
INDUCTOR, 6.8UH, SEMISHIELDED, 2.4A; Inductance:6.8µH; RMS Current (Irms):2.4A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.85A; Product Range:NPIS_LS Series; DC Resistance Max:0.047ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

INDUCTOR, 6.8UH, SEMISHIELDED, 2.4A; Inductance:6.8µH; RMS Current (Irms):2.4A; Inductor Construction:Semishielded; Saturation Current (Isat):2.85A; Product Range:NPIS_LS Series; DC Resistance Max:0.047ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 6.8Uh, Semishielded, 2.4A; Inductance Nic Components - 41AH9065 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, Semishielded, 2.4A; Inductance Nic Components
41AH9065
Inductor, 6.8Uh, Semishielded, 2.4A; Inductance Nic Components 41AH9065
INDUCTOR, 6.8UH, SEMISHIELDED, 2.4A; Inductance:6.8µH; RMS Current (Irms):2.4A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.85A; Product Range:NPIS_LS Series; DC Resistance Max:0.047ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

INDUCTOR, 6.8UH, SEMISHIELDED, 2.4A; Inductance:6.8µH; RMS Current (Irms):2.4A; Inductor Construction:Semishielded; Saturation Current (Isat):2.85A; Product Range:NPIS_LS Series; DC Resistance Max:0.047ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH9064
Product Name Inductor, 6.8Uh, Semishielded, 2.4A; Inductance Nic Components
Mounting Option Surface Mount Technology
Inductance Range 6.8 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE1R2J - 1067835-KQ1008TE1R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1.2 microH
Inductance Tolerance 5 (+/- %)
View Details
Molded SMD Inductors - 2176737-5 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0015 microH
View Details
Common Mode Chokes - 486-5737-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers