NIC Components Corp. Inductor, 6.2Uh, Semishielded, 2.58A; Inductance Nic Components NPIS63LS6R2MTRF

Description
INDUCTOR, 6.2UH, SEMISHIELDED, 2.58A; Inductance:6.2µH; RMS Current (Irms):2.58A; Inductor Construction:Semishi elded; Saturation Current (Isat):3.05A; Product Range:NPIS_LS Series; Power Inductor Case:6mm x 6mm x 2.8mm RoHS Compliant: Yes
Description
INDUCTOR, 6.2UH, SEMISHIELDED, 2.58A; Inductance:6.2µH; RMS Current (Irms):2.58A; Inductor Construction:Semishi elded; Saturation Current (Isat):3.05A; Product Range:NPIS_LS Series; Power Inductor Case:6mm x 6mm x 2.8mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 6.2Uh, Semishielded, 2.58A; Inductance Nic Components - 41AH9062 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.2Uh, Semishielded, 2.58A; Inductance Nic Components
41AH9062
Inductor, 6.2Uh, Semishielded, 2.58A; Inductance Nic Components 41AH9062
INDUCTOR, 6.2UH, SEMISHIELDED, 2.58A; Inductance:6.2µH; RMS Current (Irms):2.58A; Inductor Construction:Semishi elded; Saturation Current (Isat):3.05A; Product Range:NPIS_LS Series; Power Inductor Case:6mm x 6mm x 2.8mm RoHS Compliant: Yes

INDUCTOR, 6.2UH, SEMISHIELDED, 2.58A; Inductance:6.2µH; RMS Current (Irms):2.58A; Inductor Construction:Semishielded; Saturation Current (Isat):3.05A; Product Range:NPIS_LS Series; Power Inductor Case:6mm x 6mm x 2.8mm RoHS Compliant: Yes

Supplier's Site
Inductor, 6.2Uh, Semishielded, 2.58A; Inductance Nic Components - 41AH9063 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.2Uh, Semishielded, 2.58A; Inductance Nic Components
41AH9063
Inductor, 6.2Uh, Semishielded, 2.58A; Inductance Nic Components 41AH9063
INDUCTOR, 6.2UH, SEMISHIELDED, 2.58A; Inductance:6.2µH; RMS Current (Irms):2.58A; Inductor Construction:Semishi elded; Saturation Current (Isat):3.05A; Product Range:NPIS_LS Series; Power Inductor Case:6mm x 6mm x 2.8mm RoHS Compliant: Yes

INDUCTOR, 6.2UH, SEMISHIELDED, 2.58A; Inductance:6.2µH; RMS Current (Irms):2.58A; Inductor Construction:Semishielded; Saturation Current (Isat):3.05A; Product Range:NPIS_LS Series; Power Inductor Case:6mm x 6mm x 2.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH9062
Product Name Inductor, 6.2Uh, Semishielded, 2.58A; Inductance Nic Components
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2835-037 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 36000 to 1000 microH
View Details
2 suppliers
Common Mode Chokes - 1730177 - RS Components, Ltd.
Specs
Application Common Mode Choke
Inductance Range 1000 microH
Rated DC Current 500 milliamps
View Details