NIC Components Corp. Inductor, 51Uh, Semishielded, 1.01A; Inductance Nic Components NPIS63LS510MTRF

Description
INDUCTOR, 51UH, SEMISHIELDED, 1.01A; Inductance:51µH; RMS Current (Irms):1.01A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.05A; Product Range:NPIS_LS Series; Power Inductor Case:6mm x 6mm x 2.8mm RoHS Compliant: Yes
Description
INDUCTOR, 51UH, SEMISHIELDED, 1.01A; Inductance:51µH; RMS Current (Irms):1.01A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.05A; Product Range:NPIS_LS Series; Power Inductor Case:6mm x 6mm x 2.8mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 51Uh, Semishielded, 1.01A; Inductance Nic Components - 41AH9060 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 51Uh, Semishielded, 1.01A; Inductance Nic Components
41AH9060
Inductor, 51Uh, Semishielded, 1.01A; Inductance Nic Components 41AH9060
INDUCTOR, 51UH, SEMISHIELDED, 1.01A; Inductance:51µH; RMS Current (Irms):1.01A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.05A; Product Range:NPIS_LS Series; Power Inductor Case:6mm x 6mm x 2.8mm RoHS Compliant: Yes

INDUCTOR, 51UH, SEMISHIELDED, 1.01A; Inductance:51µH; RMS Current (Irms):1.01A; Inductor Construction:Semishielded; Saturation Current (Isat):1.05A; Product Range:NPIS_LS Series; Power Inductor Case:6mm x 6mm x 2.8mm RoHS Compliant: Yes

Supplier's Site
Inductor, 51Uh, Semishielded, 1.01A; Inductance Nic Components - 41AH9061 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 51Uh, Semishielded, 1.01A; Inductance Nic Components
41AH9061
Inductor, 51Uh, Semishielded, 1.01A; Inductance Nic Components 41AH9061
INDUCTOR, 51UH, SEMISHIELDED, 1.01A; Inductance:51µH; RMS Current (Irms):1.01A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.05A; Product Range:NPIS_LS Series; Power Inductor Case:6mm x 6mm x 2.8mm RoHS Compliant: Yes

INDUCTOR, 51UH, SEMISHIELDED, 1.01A; Inductance:51µH; RMS Current (Irms):1.01A; Inductor Construction:Semishielded; Saturation Current (Isat):1.05A; Product Range:NPIS_LS Series; Power Inductor Case:6mm x 6mm x 2.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH9060
Product Name Inductor, 51Uh, Semishielded, 1.01A; Inductance Nic Components
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1910504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 15 microH
Q Factor 60
View Details
Common Mode Chokes - 486-3235-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ1008TE1R2J - 1067835-KQ1008TE1R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1.2 microH
Inductance Tolerance 5 (+/- %)
View Details