Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082661-NPIS63LS470M
Length: 6.3 mm
Shielding: Shielded
Inductance: 47 µH
Mounting: SMD (SMT)
Tolerance: 20 %
Test Frequency: 100 kHz
Military Standard: Not
Self Resonant Frequency: 9.5 MHz
DC Current: 1.06 A
Height: 2.8 mm
Categories: OEM Parts(M-N)
DC Resistance (DCR): 245 mΩ
Case / Package: 2424
Alternative Parts (Cross-Reference): NRS6045T470MMGK; SRN8040-470M; SRN6045-470M; VLS5045EX-470M; VLS6045EX-470M; 1264EY-470M=P3;
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 6.3 mm
Max DC Current: 1.06 A
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8504500000, 8504500000
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1082661-NPIS63LS470MTRF |
| Product Name | OEM Parts - OEM Parts (M - N) - NPIS63LS470MTRF |