NIC Components Corp. Inductor, 39Uh, Semishielded, 1.1A; Inductance Nic Components NPIS63LS390MTRF

Description
INDUCTOR, 39UH, SEMISHIELDED, 1.1A; Inductance:39µH; RMS Current (Irms):1.1A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.25A; Product Range:NPIS_LS Series; Power Inductor Case:6mm x 6mm x 2.8mm RoHS Compliant: Yes
Description
INDUCTOR, 39UH, SEMISHIELDED, 1.1A; Inductance:39µH; RMS Current (Irms):1.1A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.25A; Product Range:NPIS_LS Series; Power Inductor Case:6mm x 6mm x 2.8mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 39Uh, Semishielded, 1.1A; Inductance Nic Components - 41AH9054 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 39Uh, Semishielded, 1.1A; Inductance Nic Components
41AH9054
Inductor, 39Uh, Semishielded, 1.1A; Inductance Nic Components 41AH9054
INDUCTOR, 39UH, SEMISHIELDED, 1.1A; Inductance:39µH; RMS Current (Irms):1.1A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.25A; Product Range:NPIS_LS Series; Power Inductor Case:6mm x 6mm x 2.8mm RoHS Compliant: Yes

INDUCTOR, 39UH, SEMISHIELDED, 1.1A; Inductance:39µH; RMS Current (Irms):1.1A; Inductor Construction:Semishielded; Saturation Current (Isat):1.25A; Product Range:NPIS_LS Series; Power Inductor Case:6mm x 6mm x 2.8mm RoHS Compliant: Yes

Supplier's Site
Inductor, 39Uh, Semishielded, 1.1A; Inductance Nic Components - 41AH9055 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 39Uh, Semishielded, 1.1A; Inductance Nic Components
41AH9055
Inductor, 39Uh, Semishielded, 1.1A; Inductance Nic Components 41AH9055
INDUCTOR, 39UH, SEMISHIELDED, 1.1A; Inductance:39µH; RMS Current (Irms):1.1A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.25A; Product Range:NPIS_LS Series; Power Inductor Case:6mm x 6mm x 2.8mm RoHS Compliant: Yes

INDUCTOR, 39UH, SEMISHIELDED, 1.1A; Inductance:39µH; RMS Current (Irms):1.1A; Inductor Construction:Semishielded; Saturation Current (Isat):1.25A; Product Range:NPIS_LS Series; Power Inductor Case:6mm x 6mm x 2.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH9054
Product Name Inductor, 39Uh, Semishielded, 1.1A; Inductance Nic Components
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1-1624094-9 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 5.6 microH
View Details
2 suppliers
Common Mode Chokes - 486-3229-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details