NIC Components Corp. Inductor, 33Uh, Semishielded, 1.22A; Inductance Nic Components NPIS63LS330MTRF

Description
INDUCTOR, 33UH, SEMISHIELDED, 1.22A; Inductance:33µH; RMS Current (Irms):1.22A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.35A; Product Range:NPIS_LS Series; DC Resistance Max:0.185ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 33UH, SEMISHIELDED, 1.22A; Inductance:33µH; RMS Current (Irms):1.22A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.35A; Product Range:NPIS_LS Series; DC Resistance Max:0.185ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 33Uh, Semishielded, 1.22A; Inductance Nic Components - 41AH9053 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, Semishielded, 1.22A; Inductance Nic Components
41AH9053
Inductor, 33Uh, Semishielded, 1.22A; Inductance Nic Components 41AH9053
INDUCTOR, 33UH, SEMISHIELDED, 1.22A; Inductance:33µH; RMS Current (Irms):1.22A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.35A; Product Range:NPIS_LS Series; DC Resistance Max:0.185ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

INDUCTOR, 33UH, SEMISHIELDED, 1.22A; Inductance:33µH; RMS Current (Irms):1.22A; Inductor Construction:Semishielded; Saturation Current (Isat):1.35A; Product Range:NPIS_LS Series; DC Resistance Max:0.185ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 33Uh, Semishielded, 1.22A; Inductance Nic Components - 41AH9052 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, Semishielded, 1.22A; Inductance Nic Components
41AH9052
Inductor, 33Uh, Semishielded, 1.22A; Inductance Nic Components 41AH9052
INDUCTOR, 33UH, SEMISHIELDED, 1.22A; Inductance:33µH; RMS Current (Irms):1.22A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.35A; Product Range:NPIS_LS Series; DC Resistance Max:0.185ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

INDUCTOR, 33UH, SEMISHIELDED, 1.22A; Inductance:33µH; RMS Current (Irms):1.22A; Inductor Construction:Semishielded; Saturation Current (Isat):1.35A; Product Range:NPIS_LS Series; DC Resistance Max:0.185ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH9053
Product Name Inductor, 33Uh, Semishielded, 1.22A; Inductance Nic Components
Mounting Option Surface Mount Technology
Inductance Range 33 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Encapsulated Toroidal Inductor - CMT908-H2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 4000 to ? microH
DCR 0.0400 ohms
View Details
3 suppliers
Common Mode Chokes - 486-3234-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Leaded Inductors - 1670181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1 microH
Q Factor 50
View Details