NIC Components Corp. Inductor, 15Uh, Semishielded, 1.45A; Inductance Nic Components NPIS63LS150MTRF

Description
INDUCTOR, 15UH, SEMISHIELDED, 1.45A; Inductance:15µH; RMS Current (Irms):1.45A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.75A; Product Range:NPIS_LS Series; Power Inductor Case:6mm x 6mm x 2.8mm RoHS Compliant: Yes
Description
INDUCTOR, 15UH, SEMISHIELDED, 1.45A; Inductance:15µH; RMS Current (Irms):1.45A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.75A; Product Range:NPIS_LS Series; Power Inductor Case:6mm x 6mm x 2.8mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 15Uh, Semishielded, 1.45A; Inductance Nic Components - 41AH9051 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, Semishielded, 1.45A; Inductance Nic Components
41AH9051
Inductor, 15Uh, Semishielded, 1.45A; Inductance Nic Components 41AH9051
INDUCTOR, 15UH, SEMISHIELDED, 1.45A; Inductance:15µH; RMS Current (Irms):1.45A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.75A; Product Range:NPIS_LS Series; Power Inductor Case:6mm x 6mm x 2.8mm RoHS Compliant: Yes

INDUCTOR, 15UH, SEMISHIELDED, 1.45A; Inductance:15µH; RMS Current (Irms):1.45A; Inductor Construction:Semishielded; Saturation Current (Isat):1.75A; Product Range:NPIS_LS Series; Power Inductor Case:6mm x 6mm x 2.8mm RoHS Compliant: Yes

Supplier's Site
Inductor, 15Uh, Semishielded, 1.45A; Inductance Nic Components - 41AH9050 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, Semishielded, 1.45A; Inductance Nic Components
41AH9050
Inductor, 15Uh, Semishielded, 1.45A; Inductance Nic Components 41AH9050
INDUCTOR, 15UH, SEMISHIELDED, 1.45A; Inductance:15µH; RMS Current (Irms):1.45A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.75A; Product Range:NPIS_LS Series; Power Inductor Case:6mm x 6mm x 2.8mm RoHS Compliant: Yes

INDUCTOR, 15UH, SEMISHIELDED, 1.45A; Inductance:15µH; RMS Current (Irms):1.45A; Inductor Construction:Semishielded; Saturation Current (Isat):1.75A; Product Range:NPIS_LS Series; Power Inductor Case:6mm x 6mm x 2.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH9051
Product Name Inductor, 15Uh, Semishielded, 1.45A; Inductance Nic Components
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 1-2176783-4 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 47 microH
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details