NIC Components Corp. Inductor, 4.7Uh, Semishielded, 2A; Inductance Nic Components NPIS62LS4R7YTRF

Description
INDUCTOR, 4.7UH, SEMISHIELDED, 2A; Inductance:4.7µH; RMS Current (Irms):2A; Inductor Construction:Semishi elded; Saturation Current (Isat):3A; Product Range:NPIS_LS Series; Power Inductor Case:6mm x 6mm x 2mm RoHS Compliant: Yes
Description
INDUCTOR, 4.7UH, SEMISHIELDED, 2A; Inductance:4.7µH; RMS Current (Irms):2A; Inductor Construction:Semishi elded; Saturation Current (Isat):3A; Product Range:NPIS_LS Series; Power Inductor Case:6mm x 6mm x 2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 4.7Uh, Semishielded, 2A; Inductance Nic Components - 41AH9048 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, Semishielded, 2A; Inductance Nic Components
41AH9048
Inductor, 4.7Uh, Semishielded, 2A; Inductance Nic Components 41AH9048
INDUCTOR, 4.7UH, SEMISHIELDED, 2A; Inductance:4.7µH; RMS Current (Irms):2A; Inductor Construction:Semishi elded; Saturation Current (Isat):3A; Product Range:NPIS_LS Series; Power Inductor Case:6mm x 6mm x 2mm RoHS Compliant: Yes

INDUCTOR, 4.7UH, SEMISHIELDED, 2A; Inductance:4.7µH; RMS Current (Irms):2A; Inductor Construction:Semishielded; Saturation Current (Isat):3A; Product Range:NPIS_LS Series; Power Inductor Case:6mm x 6mm x 2mm RoHS Compliant: Yes

Supplier's Site
Inductor, 4.7Uh, Semishielded, 2A; Inductance Nic Components - 41AH9049 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, Semishielded, 2A; Inductance Nic Components
41AH9049
Inductor, 4.7Uh, Semishielded, 2A; Inductance Nic Components 41AH9049
INDUCTOR, 4.7UH, SEMISHIELDED, 2A; Inductance:4.7µH; RMS Current (Irms):2A; Inductor Construction:Semishi elded; Saturation Current (Isat):3A; Product Range:NPIS_LS Series; Power Inductor Case:6mm x 6mm x 2mm RoHS Compliant: Yes

INDUCTOR, 4.7UH, SEMISHIELDED, 2A; Inductance:4.7µH; RMS Current (Irms):2A; Inductor Construction:Semishielded; Saturation Current (Isat):3A; Product Range:NPIS_LS Series; Power Inductor Case:6mm x 6mm x 2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH9048
Product Name Inductor, 4.7Uh, Semishielded, 2A; Inductance Nic Components
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0603TTE56NG - 986293-KQ0603TTE56NG - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Molded SMD Inductors - 1-1624094-6 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 47 microH
View Details
2 suppliers
Common Mode Chokes - 486-5698-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details