NIC Components Corp. Inductor, 4.7Uh, Semishielded, 3A; Inductance Nic Components NPIS54LS4R7YTRF

Description
INDUCTOR, 4.7UH, SEMISHIELDED, 3A; Inductance:4.7µH; RMS Current (Irms):3A; Inductor Construction:Semishi elded; Saturation Current (Isat):3.5A; Product Range:NPIS_LS Series; DC Resistance Max:0.03ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 4.7UH, SEMISHIELDED, 3A; Inductance:4.7µH; RMS Current (Irms):3A; Inductor Construction:Semishi elded; Saturation Current (Isat):3.5A; Product Range:NPIS_LS Series; DC Resistance Max:0.03ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 4.7Uh, Semishielded, 3A; Inductance Nic Components - 41AH9045 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, Semishielded, 3A; Inductance Nic Components
41AH9045
Inductor, 4.7Uh, Semishielded, 3A; Inductance Nic Components 41AH9045
INDUCTOR, 4.7UH, SEMISHIELDED, 3A; Inductance:4.7µH; RMS Current (Irms):3A; Inductor Construction:Semishi elded; Saturation Current (Isat):3.5A; Product Range:NPIS_LS Series; DC Resistance Max:0.03ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, 4.7UH, SEMISHIELDED, 3A; Inductance:4.7µH; RMS Current (Irms):3A; Inductor Construction:Semishielded; Saturation Current (Isat):3.5A; Product Range:NPIS_LS Series; DC Resistance Max:0.03ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 4.7Uh, Semishielded, 3A; Inductance Nic Components - 41AH9044 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, Semishielded, 3A; Inductance Nic Components
41AH9044
Inductor, 4.7Uh, Semishielded, 3A; Inductance Nic Components 41AH9044
INDUCTOR, 4.7UH, SEMISHIELDED, 3A; Inductance:4.7µH; RMS Current (Irms):3A; Inductor Construction:Semishi elded; Saturation Current (Isat):3.5A; Product Range:NPIS_LS Series; DC Resistance Max:0.03ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, 4.7UH, SEMISHIELDED, 3A; Inductance:4.7µH; RMS Current (Irms):3A; Inductor Construction:Semishielded; Saturation Current (Isat):3.5A; Product Range:NPIS_LS Series; DC Resistance Max:0.03ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH9045
Product Name Inductor, 4.7Uh, Semishielded, 3A; Inductance Nic Components
Mounting Option Surface Mount Technology
Inductance Range 4.7 microH
Inductance Tolerance 30 (+/- %)
DCR 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
CMF Series 10 MilliHenry (mH) Inductance Common Mode Inductor - CMF23H-103231 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 10000 microH
View Details
Fixed Inductors - 1674-CL1008-2563JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details