NIC Components Corp. Inductor, 1.5Uh, Semishielded, 4.3A; Inductance Nic Components NPIS54LS1R5YTRF

Description
INDUCTOR, 1.5UH, SEMISHIELDED, 4.3A; Inductance:1.5µH; RMS Current (Irms):4.3A; Inductor Construction:Semishi elded; Saturation Current (Isat):6.3A; Product Range:NPIS_LS Series; Power Inductor Case:5mm x 5mm x 4mm RoHS Compliant: Yes
Description
INDUCTOR, 1.5UH, SEMISHIELDED, 4.3A; Inductance:1.5µH; RMS Current (Irms):4.3A; Inductor Construction:Semishi elded; Saturation Current (Isat):6.3A; Product Range:NPIS_LS Series; Power Inductor Case:5mm x 5mm x 4mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 1.5Uh, Semishielded, 4.3A; Inductance Nic Components - 41AH9034 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, Semishielded, 4.3A; Inductance Nic Components
41AH9034
Inductor, 1.5Uh, Semishielded, 4.3A; Inductance Nic Components 41AH9034
INDUCTOR, 1.5UH, SEMISHIELDED, 4.3A; Inductance:1.5µH; RMS Current (Irms):4.3A; Inductor Construction:Semishi elded; Saturation Current (Isat):6.3A; Product Range:NPIS_LS Series; Power Inductor Case:5mm x 5mm x 4mm RoHS Compliant: Yes

INDUCTOR, 1.5UH, SEMISHIELDED, 4.3A; Inductance:1.5µH; RMS Current (Irms):4.3A; Inductor Construction:Semishielded; Saturation Current (Isat):6.3A; Product Range:NPIS_LS Series; Power Inductor Case:5mm x 5mm x 4mm RoHS Compliant: Yes

Supplier's Site
Inductor, 1.5Uh, Semishielded, 4.3A; Inductance Nic Components - 41AH9035 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, Semishielded, 4.3A; Inductance Nic Components
41AH9035
Inductor, 1.5Uh, Semishielded, 4.3A; Inductance Nic Components 41AH9035
INDUCTOR, 1.5UH, SEMISHIELDED, 4.3A; Inductance:1.5µH; RMS Current (Irms):4.3A; Inductor Construction:Semishi elded; Saturation Current (Isat):6.3A; Product Range:NPIS_LS Series; Power Inductor Case:5mm x 5mm x 4mm RoHS Compliant: Yes

INDUCTOR, 1.5UH, SEMISHIELDED, 4.3A; Inductance:1.5µH; RMS Current (Irms):4.3A; Inductor Construction:Semishielded; Saturation Current (Isat):6.3A; Product Range:NPIS_LS Series; Power Inductor Case:5mm x 5mm x 4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH9034
Product Name Inductor, 1.5Uh, Semishielded, 4.3A; Inductance Nic Components
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1-2176737-1 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0027 microH
View Details
Power Inductors - ECS-MPI4040R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
016008C (0402) Ceramic Chip Inductors - 016008C-N45 016008C-N45XKRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details