NIC Components Corp. Inductor, 1Uh, Semishielded, 4.9A; Inductance Nic Components NPIS54LS1R0YTRF

Description
INDUCTOR, 1UH, SEMISHIELDED, 4.9A; Inductance:1µH; RMS Current (Irms):4.9A; Inductor Construction:Semishi elded; Saturation Current (Isat):7.35A; Product Range:NPIS_LS Series; Power Inductor Case:5mm x 5mm x 4mm RoHS Compliant: Yes
Description
INDUCTOR, 1UH, SEMISHIELDED, 4.9A; Inductance:1µH; RMS Current (Irms):4.9A; Inductor Construction:Semishi elded; Saturation Current (Isat):7.35A; Product Range:NPIS_LS Series; Power Inductor Case:5mm x 5mm x 4mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 1Uh, Semishielded, 4.9A; Inductance Nic Components - 41AH9033 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, Semishielded, 4.9A; Inductance Nic Components
41AH9033
Inductor, 1Uh, Semishielded, 4.9A; Inductance Nic Components 41AH9033
INDUCTOR, 1UH, SEMISHIELDED, 4.9A; Inductance:1µH; RMS Current (Irms):4.9A; Inductor Construction:Semishi elded; Saturation Current (Isat):7.35A; Product Range:NPIS_LS Series; Power Inductor Case:5mm x 5mm x 4mm RoHS Compliant: Yes

INDUCTOR, 1UH, SEMISHIELDED, 4.9A; Inductance:1µH; RMS Current (Irms):4.9A; Inductor Construction:Semishielded; Saturation Current (Isat):7.35A; Product Range:NPIS_LS Series; Power Inductor Case:5mm x 5mm x 4mm RoHS Compliant: Yes

Supplier's Site
Inductor, 1Uh, Semishielded, 4.9A; Inductance Nic Components - 41AH9032 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, Semishielded, 4.9A; Inductance Nic Components
41AH9032
Inductor, 1Uh, Semishielded, 4.9A; Inductance Nic Components 41AH9032
INDUCTOR, 1UH, SEMISHIELDED, 4.9A; Inductance:1µH; RMS Current (Irms):4.9A; Inductor Construction:Semishi elded; Saturation Current (Isat):7.35A; Product Range:NPIS_LS Series; Power Inductor Case:5mm x 5mm x 4mm RoHS Compliant: Yes

INDUCTOR, 1UH, SEMISHIELDED, 4.9A; Inductance:1µH; RMS Current (Irms):4.9A; Inductor Construction:Semishielded; Saturation Current (Isat):7.35A; Product Range:NPIS_LS Series; Power Inductor Case:5mm x 5mm x 4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH9033
Product Name Inductor, 1Uh, Semishielded, 4.9A; Inductance Nic Components
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

AX02 Series SMD Power Shielded Inductors - AX02-300R6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 0.6000 microH
DCR 0.0013 ohms
View Details
2 suppliers
Fixed Inductors - LFC32TTE6R8J - 1069445-LFC32TTE6R8J - Win Source Electronics
Specs
Configuration Fixed
View Details
Common Mode Chokes - 486-DKFP-G22G-043R-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-4N3 016008C-4N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details