NIC Components Corp. Inductor, 15Uh, Shielded, 2A; Inductance Nic Components NPIS54LS150MTRF

Description
INDUCTOR, 15UH, SHIELDED, 2A; Inductance:15µH; RMS Current (Irms):2A; Inductor Construction:Shielde d; Saturation Current (Isat):2A; Product Range:NPIS-LS Series; DC Resistance Max:0.086ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 15UH, SHIELDED, 2A; Inductance:15µH; RMS Current (Irms):2A; Inductor Construction:Shielde d; Saturation Current (Isat):2A; Product Range:NPIS-LS Series; DC Resistance Max:0.086ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 15Uh, Shielded, 2A; Inductance Nic Components - 18AH4681 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, Shielded, 2A; Inductance Nic Components
18AH4681
Inductor, 15Uh, Shielded, 2A; Inductance Nic Components 18AH4681
INDUCTOR, 15UH, SHIELDED, 2A; Inductance:15µH; RMS Current (Irms):2A; Inductor Construction:Shielde d; Saturation Current (Isat):2A; Product Range:NPIS-LS Series; DC Resistance Max:0.086ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 15UH, SHIELDED, 2A; Inductance:15µH; RMS Current (Irms):2A; Inductor Construction:Shielded; Saturation Current (Isat):2A; Product Range:NPIS-LS Series; DC Resistance Max:0.086ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 15Uh, Shielded, 2A; Inductance Nic Components - 18AH4680 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, Shielded, 2A; Inductance Nic Components
18AH4680
Inductor, 15Uh, Shielded, 2A; Inductance Nic Components 18AH4680
INDUCTOR, 15UH, SHIELDED, 2A; Inductance:15µH; RMS Current (Irms):2A; Inductor Construction:Shielde d; Saturation Current (Isat):2A; Product Range:NPIS-LS Series; DC Resistance Max:0.086ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 15UH, SHIELDED, 2A; Inductance:15µH; RMS Current (Irms):2A; Inductor Construction:Shielded; Saturation Current (Isat):2A; Product Range:NPIS-LS Series; DC Resistance Max:0.086ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 18AH4681
Product Name Inductor, 15Uh, Shielded, 2A; Inductance Nic Components
Mounting Option Surface Mount Technology
Inductance Range 15 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0860 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 1048399P - RS Components, Ltd.
Specs
Operating Temperature 0.0 to 70 C (32 to 158 F)
Application Common Mode Choke
Inductance Range 100 microH
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details