NIC Components Corp. Inductor, 10Uh, Shielded, 2.1A; Inductance Nic Components NPIS54LS100MTRF

Description
INDUCTOR, 10UH, SHIELDED, 2.1A; Inductance:10µH; RMS Current (Irms):2.1A; Inductor Construction:Shielde d; Saturation Current (Isat):2.35A; Product Range:NPIS-LS Series; DC Resistance Max:0.064ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 10UH, SHIELDED, 2.1A; Inductance:10µH; RMS Current (Irms):2.1A; Inductor Construction:Shielde d; Saturation Current (Isat):2.35A; Product Range:NPIS-LS Series; DC Resistance Max:0.064ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 10Uh, Shielded, 2.1A; Inductance Nic Components - 18AH4679 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Shielded, 2.1A; Inductance Nic Components
18AH4679
Inductor, 10Uh, Shielded, 2.1A; Inductance Nic Components 18AH4679
INDUCTOR, 10UH, SHIELDED, 2.1A; Inductance:10µH; RMS Current (Irms):2.1A; Inductor Construction:Shielde d; Saturation Current (Isat):2.35A; Product Range:NPIS-LS Series; DC Resistance Max:0.064ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 10UH, SHIELDED, 2.1A; Inductance:10µH; RMS Current (Irms):2.1A; Inductor Construction:Shielded; Saturation Current (Isat):2.35A; Product Range:NPIS-LS Series; DC Resistance Max:0.064ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 10Uh, Shielded, 2.1A; Inductance Nic Components - 18AH4678 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Shielded, 2.1A; Inductance Nic Components
18AH4678
Inductor, 10Uh, Shielded, 2.1A; Inductance Nic Components 18AH4678
INDUCTOR, 10UH, SHIELDED, 2.1A; Inductance:10µH; RMS Current (Irms):2.1A; Inductor Construction:Shielde d; Saturation Current (Isat):2.35A; Product Range:NPIS-LS Series; DC Resistance Max:0.064ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 10UH, SHIELDED, 2.1A; Inductance:10µH; RMS Current (Irms):2.1A; Inductor Construction:Shielded; Saturation Current (Isat):2.35A; Product Range:NPIS-LS Series; DC Resistance Max:0.064ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 18AH4679
Product Name Inductor, 10Uh, Shielded, 2.1A; Inductance Nic Components
Mounting Option Surface Mount Technology
Inductance Range 10 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0640 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3151-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-1R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Inductor Kits & Accessories Design Sample Kit for FIRCH Series - 814-FIRCHK - Utmel Electronic Limited
Specs
Mounting Option Through Hole; Through Hole
DCR 40 ohms
Lead Style Through Hole
View Details