NIC Components Corp. Inductor, 470Nh, Semishielded, 4.6A; Inductance Nic Components NPIS52LSR47YTRF

Description
INDUCTOR, 470NH, SEMISHIELDED, 4.6A; Inductance:470nH; RMS Current (Irms):4.6A; Inductor Construction:Semishi elded; Saturation Current (Isat):6.15A; Product Range:NPIS_LS Series; Power Inductor Case:5mm x 5mm x 2mm RoHS Compliant: Yes
Description
INDUCTOR, 470NH, SEMISHIELDED, 4.6A; Inductance:470nH; RMS Current (Irms):4.6A; Inductor Construction:Semishi elded; Saturation Current (Isat):6.15A; Product Range:NPIS_LS Series; Power Inductor Case:5mm x 5mm x 2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 470Nh, Semishielded, 4.6A; Inductance Nic Components - 41AH9017 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Nh, Semishielded, 4.6A; Inductance Nic Components
41AH9017
Inductor, 470Nh, Semishielded, 4.6A; Inductance Nic Components 41AH9017
INDUCTOR, 470NH, SEMISHIELDED, 4.6A; Inductance:470nH; RMS Current (Irms):4.6A; Inductor Construction:Semishi elded; Saturation Current (Isat):6.15A; Product Range:NPIS_LS Series; Power Inductor Case:5mm x 5mm x 2mm RoHS Compliant: Yes

INDUCTOR, 470NH, SEMISHIELDED, 4.6A; Inductance:470nH; RMS Current (Irms):4.6A; Inductor Construction:Semishielded; Saturation Current (Isat):6.15A; Product Range:NPIS_LS Series; Power Inductor Case:5mm x 5mm x 2mm RoHS Compliant: Yes

Supplier's Site
Inductor, 470Nh, Semishielded, 4.6A; Inductance Nic Components - 41AH9016 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Nh, Semishielded, 4.6A; Inductance Nic Components
41AH9016
Inductor, 470Nh, Semishielded, 4.6A; Inductance Nic Components 41AH9016
INDUCTOR, 470NH, SEMISHIELDED, 4.6A; Inductance:470nH; RMS Current (Irms):4.6A; Inductor Construction:Semishi elded; Saturation Current (Isat):6.15A; Product Range:NPIS_LS Series; Power Inductor Case:5mm x 5mm x 2mm RoHS Compliant: Yes

INDUCTOR, 470NH, SEMISHIELDED, 4.6A; Inductance:470nH; RMS Current (Irms):4.6A; Inductor Construction:Semishielded; Saturation Current (Isat):6.15A; Product Range:NPIS_LS Series; Power Inductor Case:5mm x 5mm x 2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH9017
Product Name Inductor, 470Nh, Semishielded, 4.6A; Inductance Nic Components
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-5R6-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
0.0051uH 250MHz 0.83A Inductor and Choke - 71-0302CS-5N1XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0051 microH
Inductance Tolerance 5 (+/- %)
View Details