NIC Components Corp. Inductor, 33Uh, Semishielded, 0.83A; Inductance Nic Components NPIS52LS330MTRF

Description
INDUCTOR, 33UH, SEMISHIELDED, 0.83A; Inductance:33µH; RMS Current (Irms):830mA; Inductor Construction:Semishi elded; Saturation Current (Isat):970mA; Product Range:NPIS_LS Series; Power Inductor Case:5mm x 5mm x 2mm RoHS Compliant: Yes
Description
INDUCTOR, 33UH, SEMISHIELDED, 0.83A; Inductance:33µH; RMS Current (Irms):830mA; Inductor Construction:Semishi elded; Saturation Current (Isat):970mA; Product Range:NPIS_LS Series; Power Inductor Case:5mm x 5mm x 2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 33Uh, Semishielded, 0.83A; Inductance Nic Components - 41AH9026 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, Semishielded, 0.83A; Inductance Nic Components
41AH9026
Inductor, 33Uh, Semishielded, 0.83A; Inductance Nic Components 41AH9026
INDUCTOR, 33UH, SEMISHIELDED, 0.83A; Inductance:33µH; RMS Current (Irms):830mA; Inductor Construction:Semishi elded; Saturation Current (Isat):970mA; Product Range:NPIS_LS Series; Power Inductor Case:5mm x 5mm x 2mm RoHS Compliant: Yes

INDUCTOR, 33UH, SEMISHIELDED, 0.83A; Inductance:33µH; RMS Current (Irms):830mA; Inductor Construction:Semishielded; Saturation Current (Isat):970mA; Product Range:NPIS_LS Series; Power Inductor Case:5mm x 5mm x 2mm RoHS Compliant: Yes

Supplier's Site
Inductor, 33Uh, Semishielded, 0.83A; Inductance Nic Components - 41AH9027 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, Semishielded, 0.83A; Inductance Nic Components
41AH9027
Inductor, 33Uh, Semishielded, 0.83A; Inductance Nic Components 41AH9027
INDUCTOR, 33UH, SEMISHIELDED, 0.83A; Inductance:33µH; RMS Current (Irms):830mA; Inductor Construction:Semishi elded; Saturation Current (Isat):970mA; Product Range:NPIS_LS Series; Power Inductor Case:5mm x 5mm x 2mm RoHS Compliant: Yes

INDUCTOR, 33UH, SEMISHIELDED, 0.83A; Inductance:33µH; RMS Current (Irms):830mA; Inductor Construction:Semishielded; Saturation Current (Isat):970mA; Product Range:NPIS_LS Series; Power Inductor Case:5mm x 5mm x 2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH9026
Product Name Inductor, 33Uh, Semishielded, 0.83A; Inductance Nic Components
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - 1-2176787-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 100 microH
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details