NIC Components Corp. Inductor, 100Uh, Semishielded, 0.49A; Inductance Nic Components NPIS52LS101MTRF

Description
INDUCTOR, 100UH, SEMISHIELDED, 0.49A; Inductance:100µH; RMS Current (Irms):490mA; Inductor Construction:Semishi elded; Saturation Current (Isat):570mA; Product Range:NPIS_LS Series; Power Inductor Case:5mm x 5mm x 2mm RoHS Compliant: Yes
Description
INDUCTOR, 100UH, SEMISHIELDED, 0.49A; Inductance:100µH; RMS Current (Irms):490mA; Inductor Construction:Semishi elded; Saturation Current (Isat):570mA; Product Range:NPIS_LS Series; Power Inductor Case:5mm x 5mm x 2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 100Uh, Semishielded, 0.49A; Inductance Nic Components - 41AH9023 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, Semishielded, 0.49A; Inductance Nic Components
41AH9023
Inductor, 100Uh, Semishielded, 0.49A; Inductance Nic Components 41AH9023
INDUCTOR, 100UH, SEMISHIELDED, 0.49A; Inductance:100µH; RMS Current (Irms):490mA; Inductor Construction:Semishi elded; Saturation Current (Isat):570mA; Product Range:NPIS_LS Series; Power Inductor Case:5mm x 5mm x 2mm RoHS Compliant: Yes

INDUCTOR, 100UH, SEMISHIELDED, 0.49A; Inductance:100µH; RMS Current (Irms):490mA; Inductor Construction:Semishielded; Saturation Current (Isat):570mA; Product Range:NPIS_LS Series; Power Inductor Case:5mm x 5mm x 2mm RoHS Compliant: Yes

Supplier's Site
Inductor, 100Uh, Semishielded, 0.49A; Inductance Nic Components - 41AH9022 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, Semishielded, 0.49A; Inductance Nic Components
41AH9022
Inductor, 100Uh, Semishielded, 0.49A; Inductance Nic Components 41AH9022
INDUCTOR, 100UH, SEMISHIELDED, 0.49A; Inductance:100µH; RMS Current (Irms):490mA; Inductor Construction:Semishi elded; Saturation Current (Isat):570mA; Product Range:NPIS_LS Series; Power Inductor Case:5mm x 5mm x 2mm RoHS Compliant: Yes

INDUCTOR, 100UH, SEMISHIELDED, 0.49A; Inductance:100µH; RMS Current (Irms):490mA; Inductor Construction:Semishielded; Saturation Current (Isat):570mA; Product Range:NPIS_LS Series; Power Inductor Case:5mm x 5mm x 2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH9023
Product Name Inductor, 100Uh, Semishielded, 0.49A; Inductance Nic Components
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE1R8J - 1069442-LFC32TE1R8J - Win Source Electronics
Specs
Configuration Fixed
View Details
Power Inductors - ECS-MPI4040R1-R68-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2562SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details